EN
  • EN
  • DE

FRG900-16F

Part No FRG900-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 9 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 9 A
Current - Trip (It) 15.3 A
Current - Max 100 A
Time to Trip 12 s
Resistance - Initial (Ri) (Min) 4 mOhms
Resistance - Post Trip (R1) (Max) 15 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max) 0.854" (21.70mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361730-FRG900-16F
Ultra Librarian 3D Model Ultra Librarian FRG900-16F CAD Model

Description

The RFE/Fuzetec PTC Resettable Fuses provide reliable circuit protection for your electronic devices. RFE/Fuzetec.

  • Operating Temperature: -40°C to 85°C
  • Mounting: Through-hole
  • Package/Case: Radial and disc-shaped
  • Lead Spacing: 0.201" (5.10mm)
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 16V
  • Current Trip Rating: 15.3 A
  • Time to Trip: 12 seconds
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0861
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3272 $50.7160
375+ $0.2685 $100.6875
580+ $0.2601 $150.8580
795+ $0.2517 $200.1015
1,030+ $0.2434 $250.7020
1,375+ $0.2182 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess