EN
  • EN
  • DE

R7730GE

Part No R7730GE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 289896-R7730GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7730GE CAD Model

Description

The Richtek R7730GE is a highly integrated Active Clamp Flyback (ACF) controller designed for high-efficiency power supplies. This controller optimizes performance in applications requiring stringent efficiency standards and compact form factors. It incorporates advanced features to minimize power losses and enhance system reliability. The R7730GE is suitable for a wide range of power supply applications, offering a robust and efficient solution for modern electronic devices.

Applications:

  • AC/DC Adapters: Used in adapters for laptops, mobile devices, and other portable electronics.
  • LED Lighting: Employed in LED drivers for efficient and stable lighting solutions.
  • Auxiliary Power Supplies: Found in auxiliary power supplies for various electronic devices.
  • Industrial Power Supplies: Utilized in industrial power supplies requiring high efficiency and reliability.
  • Consumer Electronics: Integrated into power supplies for televisions, set-top boxes, and other consumer electronics.

Features:

  • Active Clamp Flyback (ACF) Control: Implements an ACF topology for improved efficiency and reduced EMI.
  • Adaptive Frequency Foldback (AFF): Optimizes efficiency at light loads by reducing the switching frequency.
  • Internal High-Voltage Startup: Simplifies the design and reduces external component count.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet stringent energy efficiency standards.
  • Precise Current Sensing: Provides accurate current sensing for reliable operation and protection.
  • Adjustable Switching Frequency: Allows for optimization of the power supply performance based on specific application requirements.

Benefits:

  • High Efficiency: The ACF topology and adaptive frequency foldback contribute to high efficiency across a wide load range, reducing energy waste and heat generation.
  • Compact Design: The high level of integration minimizes the number of external components, enabling a smaller and more compact power supply design.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: The ACF topology helps to reduce electromagnetic interference, improving the overall system performance and stability.
  • Simplified Design: Internal high-voltage startup and other integrated features simplify the design process and reduce time-to-market.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, such as Energy Star and CoC Tier 2, helping to reduce the environmental impact.

Additional Details:

The R7730GE operates over a wide input voltage range and is available in a compact package. It is designed to provide a stable and reliable power supply solution for a variety of applications. The controller's adaptive features ensure optimal performance under varying load conditions. It supports various protection mechanisms like Over Voltage Protection (OVP), Over Current Protection (OCP) and Over Temperature Protection (OTP) ensuring the device is robust in abnormal conditions.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess