EN
  • EN
  • DE

TD62930P

Part No TD62930P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description THREE-CHANNEL SMALL-SIGNAL IGBT GATE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265816-TD62930P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62930P CAD Model

Description

The TD62930P is a high-voltage source driver manufactured by Toshiba Semiconductor and Storage. It is designed to drive inductive loads such as relays, solenoids, and stepping motors. The device integrates multiple channels, each with its own output stage and protection features, simplifying the design of control systems.

Applications:

  • Relay Drivers
  • Solenoid Drivers
  • Stepping Motor Drivers
  • Lamp Drivers
  • Logic Buffers
  • Line Drivers

Features:

  • High-Voltage Outputs: Capable of driving high-voltage loads.
  • High Output Current: Provides sufficient current to drive various inductive loads.
  • Integrated Clamp Diodes: Protects the driver from voltage spikes caused by inductive loads.
  • Multiple Channels: Integrates multiple independent driver channels.
  • TTL/CMOS Compatible Inputs: Easy interfacing with logic circuits.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Simplified Design: Integrated features reduce the number of external components required.
  • Increased Reliability: Built-in protection features enhance system robustness.
  • Versatile: Can be used in a wide range of applications requiring high-voltage driving.
  • Efficient: Provides efficient driving of inductive loads.

Additional Details:

The TD62930P is characterized by its high output voltage and current capabilities. It features integrated clamp diodes to absorb the back-EMF generated when switching inductive loads, preventing damage to the driver. The number of channels integrated into the device can vary. The input logic levels are compatible with standard TTL and CMOS logic circuits, making it easy to interface with microcontrollers and other digital control devices. The device incorporates thermal shutdown protection to prevent damage from excessive power dissipation. The specific voltage and current ratings, channel count, and other electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess