The R7735RGE is a synchronous step-down DC-to-DC converter from Richtek USA Inc. It is designed to provide up to 3A of output current from a 2.5V to 5.5V input voltage. The R7735RGE features a high efficiency of up to 95%, low noise operation, and a wide range of output voltage options from 0.6V to 3.6V.
The R7735RGE is ideal for a variety of applications, including portable electronics, consumer products, and industrial systems. Some specific examples include:
- Smartphone and tablet chargers
- LED drivers
- Digital cameras and camcorders
- Set-top boxes and other media players
- Industrial control systems
- Power supplies for medical devices
The R7735RGE is available in a small, SOT-23-6 package, making it ideal for space-constrained applications. It is also RoHS compliant and lead-free.
Features
- High efficiency of up to 95%
- Low noise operation
- Wide range of output voltage options from 0.6V to 3.6V
- Input voltage range from 2.5V to 5.5V
- Output current up to 3A
- Small SOT-23-6 package
- RoHS compliant and lead-free
Benefits
- The high efficiency of the R7735RGE extends the battery life of portable devices.
- The low noise operation makes it ideal for applications where noise is a concern.
- The wide range of output voltage options allows the R7735RGE to be used in a variety of applications.
- The small SOT-23-6 package makes the R7735RGE ideal for space-constrained applications.
- The RoHS compliance and lead-free construction makes the R7735RGE environmentally friendly.
Applications
- Smartphone and tablet chargers
- LED drivers
- Digital cameras and camcorders
- Set-top boxes and other media players
- Industrial control systems
- Power supplies for medical devices
Conclusion
The R7735RGE is a versatile and high-performance synchronous step-down DC-to-DC converter from Richtek USA Inc. It is ideal for a variety of applications, including portable electronics, consumer products, and industrial systems. The R7735RGE features a high efficiency of up to 95%, low noise operation, and a wide range of output voltage options from 0.6V to 3.6V. It is also available in a small, SOT-23-6 package, making it ideal for space-constrained applications.