EN
  • EN
  • DE

RP1101-25PVL

Part No RP1101-25PVL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298218-RP1101-25PVL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1101-25PVL CAD Model

Description

The RP1101-25PVL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It provides a stable and regulated output voltage with low power consumption. The "25" in the name likely indicates a 2.5V output voltage setting, and "PVL" probably refers to the package type and specific features.

Applications:

  • Portable Electronics: Power management in devices such as smartphones, tablets, and MP3 players.
  • Wireless Communication: Powering transceivers and other RF components.
  • Microcontroller Power: Providing a stable supply voltage for microcontrollers.
  • Memory Modules: Regulating the voltage supply for memory ICs.
  • Sensor Applications: Powering sensors in IoT and industrial applications.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption during operation.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery runtime in portable devices.
  • Improved System Stability: Stable output voltage reduces noise and improves circuit performance.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies the design process.

The RP1101-25PVL delivers a regulated 2.5V output. To ensure correct application and optimal performance, consult the datasheet for detailed specifications, recommended operating conditions, and package information.

You May Also Be Interested in

Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8588 $63.8588
3+ $52.3966 $157.1898
4+ $50.7599 $203.0396
5+ $49.1222 $245.6110
7+ $47.4844 $332.3908
9+ $42.5721 $383.1489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess