EN
  • EN
  • DE

RP1202-33GB

Part No RP1202-33GB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298288-RP1202-33GB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP1202-33GB CAD Model

Description

The RP1202-33GB is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. The device is ideal for battery-powered applications and other systems requiring efficient voltage regulation.

Applications:

  • Cellular phones and smart phones
  • Wireless devices
  • PDAs and handheld computers
  • MP3 players and portable media devices
  • Post regulators for SMPS

Features:

  • Low dropout voltage: Typically 200mV at 300mA.
  • High output accuracy: ±2% over line, load, and temperature.
  • Low quiescent current: Typically 55μA.
  • Stable with ceramic capacitors: Designed for use with small, low-ESR ceramic output capacitors.
  • Over-current protection: Includes current limiting and thermal shutdown protection.
  • Thermal shutdown protection: Protects the device from overheating.
  • Available in SOT-23-5 package: Small footprint for space-constrained applications.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency minimize power consumption.
  • Stable and accurate voltage regulation: Ensures reliable performance of downstream components.
  • Reduced component count: Stable with ceramic capacitors, eliminating the need for external capacitors.
  • Enhanced system reliability: Over-current and thermal shutdown protection prevent device damage.
  • Small form factor: SOT-23-5 package allows for use in compact designs.

The RP1202-33GB operates over a wide input voltage range and offers excellent transient response to changes in load current. Its integrated protection features and small package size make it a versatile and reliable solution for various power management applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Lowest to $10.8258
Nortel Networks
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess