EN
  • EN
  • DE

RT3000CGQM

Part No RT3000CGQM
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005840-RT3000CGQM
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3000CGQM CAD Model

Description

The RT3000CGQM is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It's designed to efficiently manage power distribution in various electronic devices, optimizing performance and extending battery life.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices where efficient power management is crucial for battery life.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices requiring a compact and efficient power solution.
  • IoT Devices: Sensors, actuators, and other IoT devices powered by batteries or energy harvesting.
  • Handheld Instruments: Multimeters, oscilloscopes, and other portable instruments requiring stable and regulated power.

Features

  • Multiple DC-DC Converters: Integrated buck and boost converters to provide different voltage rails for various system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Voltage Protection (OVP): Protects the device and connected components from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds a safe limit.
  • I2C Interface: Allows for flexible programming and control of the PMIC through a standard I2C communication interface.
  • Compact Package: Offered in a small form factor package for space-constrained applications.

Benefits

  • Extended Battery Life: Optimized power management reduces energy consumption, increasing battery life in portable devices.
  • System Protection: Comprehensive protection features safeguard the device and connected components from damage.
  • Simplified Design: Integration of multiple power management functions reduces the number of external components required, simplifying system design.
  • Flexibility: Programmable settings and I2C interface allow for customization to meet specific application requirements.
  • Reliability: Robust design and protection features ensure reliable operation in demanding environments.
  • Cost-Effective: Integration of multiple functions in a single chip reduces overall system cost.

Additional Details

The RT3000CGQM typically operates with an input voltage range of 2.5V to 5.5V and provides multiple output voltage rails that can be configured via the I2C interface. Specific output voltage and current capabilities vary depending on the configuration. The device is available in a QFN (Quad Flat No-Leads) package. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. It often includes features such as power-good signals, enable/disable pins for individual converters, and soft-start functionality.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess