EN
  • EN
  • DE

RT5010AGQW

Part No RT5010AGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300087-RT5010AGQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5010AGQW CAD Model

Description

The RT5010AGQW is a highly integrated power management IC (PMIC) from Richtek USA Inc. It's designed to provide efficient power conversion and management in a variety of applications, particularly those that are battery-powered and require a compact solution. This PMIC integrates multiple functionalities into a single chip, reducing the need for external components and simplifying the design process.

Applications

  • Portable electronic devices
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Power banks and charging solutions
  • Low-power embedded systems

Features

  • Input Voltage Range: Typically 2.7V to 5.5V
  • High-Efficiency Buck Converter: Integrated synchronous buck converter for step-down voltage regulation
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage
  • Short-Circuit Protection (SCP): Safeguards the device and system from short circuits
  • Over-Temperature Protection (OTP): Prevents damage due to overheating

Benefits

  • Enhanced Battery Life: High efficiency and low quiescent current extend the operational time of battery-powered devices.
  • Compact Design: Reduces board space and simplifies integration into small form-factor devices.
  • Cost-Effective Solution: Fewer external components result in lower BOM (Bill of Materials) costs.
  • Reliable Operation: Built-in protection features ensure stable and safe performance under various operating conditions.
  • Simplified System Design: Integration of multiple functions streamlines the design process and reduces development time.

Additional Details

The RT5010AGQW from Richtek is designed to offer comprehensive power management for a variety of portable and low-power applications. Its synchronous buck converter is efficient at stepping down voltage, minimizing power loss and improving battery life. The low quiescent current is especially useful in battery-powered devices, as it reduces power consumption in idle states. The included protection features such as OVP, SCP, and OTP are crucial for maintaining stable and safe operation, even under adverse conditions.

This PMIC is packaged in a compact form factor, making it suitable for applications with limited space, such as wearables and IoT devices. Richtek's commitment to producing reliable power management solutions ensures that the RT5010AGQW provides stable and efficient power, which is essential for the performance of modern electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess