EN
  • EN
  • DE

RT6807AZQV

Part No RT6807AZQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300130-RT6807AZQV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT6807AZQV CAD Model

Description

The RT6807AZQV is a high-performance, synchronous buck converter designed by Richtek USA Inc. This device is optimized for applications requiring high efficiency, fast transient response, and compact size. It is well-suited for powering various electronic devices and systems that demand stable and efficient power delivery.

Applications

  • Notebook Computers: Powers the core voltage rails in notebook computers.
  • Graphics Cards: Used in graphics cards to provide power to the GPU and memory.
  • Solid-State Drives (SSDs): Provides efficient power to SSD controllers and memory chips.
  • Point-of-Load (POL) Regulators: Functions as a POL regulator in distributed power systems.
  • FPGA and Microprocessor Power: Powers FPGAs and microprocessors in embedded systems.

Features

  • High Efficiency: Achieves high efficiency across a wide load range, reducing power losses.
  • Wide Input Voltage Range: Operates with a wide input voltage range, providing flexibility in various applications.
  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection (OVP): Incorporates overvoltage protection to protect the load from excessive voltage.
  • Thermal Shutdown Protection (OTP): Features thermal shutdown protection to prevent overheating and damage.

Benefits

  • Reduced Power Consumption: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features enhance system reliability and prevent damage.
  • Flexible Design: Wide input voltage range and adjustable output voltage provide flexibility in design.
  • Compact Size: Small package size allows for integration in space-constrained applications.
  • Fast Transient Response: Provides fast transient response to handle sudden load changes.

Additional Details

The RT6807AZQV typically employs a constant-on-time (COT) control scheme, which provides fast transient response and stable operation. The device integrates high-side and low-side MOSFETs, reducing the external component count and simplifying the design. It also features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The adjustable output voltage can be programmed using external resistors, allowing for precise voltage regulation. The overcurrent protection (OCP) feature limits the output current to a safe level, protecting the device and the load from damage. The overvoltage protection (OVP) feature shuts down the converter if the output voltage exceeds a predefined threshold, preventing damage to sensitive loads. The thermal shutdown protection (OTP) feature disables the converter if the junction temperature exceeds a safe limit, protecting the device from overheating. The RT6807AZQV is available in a compact package, making it suitable for space-constrained applications. It is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. The RT6807AZQV provides a reliable and efficient power solution for a variety of applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,978 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess