EN
  • EN
  • DE

RT6912GQW

Part No RT6912GQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835870-RT6912GQW
Ultra Librarian 3D Model Ultra Librarian RT6912GQW CAD Model

Description

The RT6912GQW is a multi-phase synchronous buck controller designed for high-current, low-voltage applications such as powering CPUs, GPUs, and memory in servers, workstations, and high-end desktop computers. It utilizes a constant-on-time (COT) control architecture to provide fast transient response and stable operation with ceramic output capacitors. The multi-phase operation reduces the current stress on each phase, allowing for higher overall current delivery and improved efficiency.

Applications:

  • CPU Core Power
  • GPU Core Power
  • Memory Power (DDR)
  • Server Power Supplies
  • Workstation Power Supplies
  • High-End Desktop Computers

Features:

  • Multi-Phase Operation: Supports multiple phases for high current delivery
  • Constant-On-Time (COT) Control: Provides fast transient response
  • Adjustable Output Voltage: Allows for flexible design options
  • Remote Sensing: Compensates for voltage drops across PCB traces
  • Over-Current Protection (OCP): Protects the converter from overload conditions
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level
  • Under-Voltage Protection (UVP): Shuts down the converter if the output voltage drops too low
  • Thermal Shutdown Protection (OTP): Protects the device from overheating
  • Enable Control: Allows for power sequencing and shutdown
  • GQW Package: Thermally enhanced package for high power dissipation

Benefits:

  • High Current Delivery: Multi-phase operation allows for powering demanding loads
  • Fast Transient Response: COT control ensures stable power delivery under rapidly changing load conditions
  • Accurate Output Voltage: Remote sensing compensates for voltage drops
  • Robust Protection: OCP, OVP, UVP, and OTP features protect the converter and the load from damage
  • High Efficiency: Synchronous rectification and optimized control architecture minimize power loss
  • Small Solution Size: Integration of multiple functions reduces the number of external components

Additional Details:

The RT6912GQW typically requires external MOSFETs, inductors, and capacitors to complete the power supply. The number of phases and the specific values of these components depend on the application requirements and the desired output current and voltage. The datasheet provides detailed information on component selection and layout guidelines. The switching frequency is typically optimized for high efficiency and small solution size. Refer to the datasheet for specific operating conditions and recommended external components to ensure optimal performance and stability.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,688 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess