EN
  • EN
  • DE

RT7738GNGE(Z00)

Part No RT7738GNGE(Z00)
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089174-RT7738GNGE(Z00)
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT7738GNGE(Z00) CAD Model

Description

The RT7738GNGE(Z00) is a highly integrated active clamp flyback (ACF) controller from Richtek USA Inc., designed for high-density and high-efficiency power supplies. It's particularly well-suited for applications demanding high power density and stringent efficiency requirements.

Applications:

  • USB PD Power Adapters: Used in fast-charging adapters for mobile devices.
  • High-Efficiency Power Supplies: Found in servers, workstations, and high-performance computing.
  • Industrial Power Supplies: Powering industrial equipment with demanding performance needs.
  • LED Lighting: Driving LED lighting systems that require high efficiency and power factor correction.
  • Gaming Consoles: Powering gaming consoles with stringent power requirements.

Features:

  • Active Clamp Flyback (ACF) Topology: Improves efficiency and reduces voltage stress on the MOSFET.
  • Zero Voltage Switching (ZVS): Minimizes switching losses and increases efficiency.
  • Adaptive Frequency Control: Optimizes efficiency across a wide load range.
  • Low Standby Power Consumption: Minimizes energy waste in standby mode.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow and protects the components.
  • Short-Circuit Protection (SCP): Protects the power supply from short-circuit damage.
  • Over-Temperature Protection (OTP): Shuts down the power supply in case of overheating.
  • Brown-In/Brown-Out Protection: Protects the power supply from unstable input voltage conditions.
  • Integrated High-Voltage Startup Circuit: Reduces external component count.

Benefits:

  • High Efficiency: Minimizes power consumption and heat generation, leading to energy savings.
  • High Power Density: Enables smaller and more compact power supply designs.
  • Improved Reliability: Comprehensive protection features ensure stable and reliable operation.
  • Reduced Component Count: Integrated features simplify the design and lower the BOM cost.
  • Low EMI: Active clamp topology reduces electromagnetic interference.

Additional Details:

The RT7738GNGE(Z00) offers programmable features to optimize performance for different applications. It requires external MOSFETs for the primary switch and active clamp switch. The specific input voltage range, output voltage and current capabilities, and other specifications depend on the specific application and external components. Refer to the datasheet for detailed information and application guidelines. The (Z00) suffix likely indicates a specific reel size or packaging variant.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess