EN
  • EN
  • DE

RT8008PJ5

Part No RT8008PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184122-RT8008PJ5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8008PJ5 CAD Model

Description

The RT8008PJ5 is a high-efficiency synchronous step-down DC-DC converter manufactured by Richtek. It is designed to provide a stable output voltage from a higher input voltage, making it suitable for various portable and embedded applications. The PJ5 likely designates the package type and possibly specific performance characteristics.

Applications:

  • Portable Devices: Powering handheld devices such as smartphones, tablets, and portable media players.
  • Power Banks: Efficient voltage conversion in power bank circuits.
  • Wireless Chargers: Voltage regulation in wireless charging applications.
  • IoT Devices: Providing power for sensors, microcontrollers, and communication modules in IoT devices.
  • Embedded Systems: General-purpose voltage regulation in embedded systems.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a range of input voltages, typically from 2.5V to 5.5V.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements (check datasheet).
  • Current Limit Protection: Protects the converter and connected devices from overcurrent conditions.
  • Short Circuit Protection: Provides protection against short circuits.
  • Over-Temperature Protection: Shuts down the converter in case of overheating.
  • Small Package: Available in a compact package suitable for space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Low power loss minimizes heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage for consistent performance.
  • Protection Features: Built-in protection features prevent damage to the converter and connected devices.
  • Compact Size: Small package allows for easy integration into various designs.

Additional Details:

The RT8008PJ5 likely employs a PWM control scheme for voltage regulation. A soft-start function is often included to limit inrush current during startup. For detailed specifications, including switching frequency, output current capability, and thermal characteristics, refer to the specific datasheet for the RT8008PJ5 variant. The 'PJ5' likely denotes a specific package type (e.g., SOT-23-5) and potentially specific performance parameters. The internal MOSFETs are optimized for low on-resistance, which contributes to the converter's high efficiency. Careful component selection (especially inductor and capacitor values) is crucial for optimal performance, and the datasheet provides guidance on these aspects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess