EN
  • EN
  • DE

RT8016LGQW

Part No RT8016LGQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184146-RT8016LGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8016LGQW CAD Model

Description

The RT8016LGQW is a high-efficiency synchronous step-down DC-DC converter from Richtek USA Inc. Designed for applications requiring efficient power conversion and a compact footprint, this converter integrates both high-side and low-side MOSFETs, which contributes to its high efficiency and minimizes the need for external components.

Applications:

  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices to provide efficient power management.
  • Power Banks: Offers efficient power conversion for charging circuitry in power bank applications.
  • Solid State Drives (SSDs): Supplies power to the controller and memory components in SSDs.
  • Wireless Routers: Provides stable power to core components within wireless networking equipment.
  • Point of Load Regulators: Suitable for use as a point-of-load regulator in distributed power systems.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to suit different application requirements.
  • Internal Compensation: Simplifies the design process by eliminating the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating to prevent damage to the device.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating under low input voltage conditions.
  • Compact Package: Available in a small QFN package, making it ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimal heat generation improves system reliability and reduces the need for thermal management solutions.
  • Simplified Design: Internal compensation simplifies the design process and reduces the number of external components needed.
  • Robust Protection: Built-in protection features safeguard the converter and the load from potential damage.
  • Small Footprint: The compact package allows for easy integration into space-limited applications.
  • Stable and Reliable Power: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8016LGQW typically operates at a switching frequency optimized to balance efficiency and component size. Specific switching frequency details are available in the datasheet. The integrated MOSFETs are optimized for low RDS(on) to minimize conduction losses. A soft-start function is included to limit inrush current during startup, ensuring smooth operation and preventing voltage drops. The device also features an enable pin for easy on/off control. Proper PCB layout is crucial for optimal performance, particularly regarding ground connections and minimizing loop areas. Richtek provides comprehensive application notes and reference designs to assist designers in implementing the RT8016LGQW effectively.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,793 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess