EN
  • EN
  • DE

RT8016PQW

Part No RT8016PQW
Manufacturer Richtek USA Inc.
Description 1.5MHz, 1A, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244134-RT8016PQW
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8016PQW CAD Model

Description

The RT8016PQW is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek. It is designed to deliver a stable and regulated output voltage from a higher input voltage. The device integrates a high-side and a low-side MOSFET, minimizing external component count and simplifying the design process. It is ideal for various portable and battery-powered applications where efficiency and small size are critical.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Point-of-Load (POL) Regulators
  • Wireless Routers and Access Points
  • Set-Top Boxes

Features

  • High Efficiency: Up to 95% efficiency, minimizing power loss and extending battery life.
  • Synchronous Rectification: Integrated high-side and low-side MOSFETs for improved efficiency.
  • Wide Input Voltage Range: Operates from 4.5V to 18V input voltage.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Fixed Frequency Operation: 500kHz switching frequency for optimal performance and minimized noise.
  • Over-Current Protection (OCP): Built-in OCP to protect the device and the load.
  • Over-Temperature Protection (OTP): Built-in OTP to prevent thermal damage.
  • Under-Voltage Lockout (UVLO): UVLO function ensures proper operation during low input voltage conditions.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Compact Design: Integrated MOSFETs reduce the need for external components, saving board space.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance of downstream circuits.
  • Robust Protection: OCP and OTP features protect the device and the load from damage.
  • Simplified Design: Minimal external components and a fixed switching frequency simplify the design process.

Technical Specifications

The RT8016PQW features an input voltage range of 4.5V to 18V. It delivers a maximum output current of 2A. The switching frequency is fixed at 500kHz. The device incorporates over-current protection, over-temperature protection, and under-voltage lockout features. It is available in a thermally enhanced package such as a WDFN package, ensuring efficient heat dissipation. The operating temperature range is typically -40°C to +85°C.

The RT8016PQW is suitable for a wide range of applications requiring efficient and compact DC-DC conversion. Its robust protection features and wide input voltage range make it a reliable choice for demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess