EN
  • EN
  • DE

RT8036FGQW

Part No RT8036FGQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184155-RT8036FGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8036FGQW CAD Model

Description

The RT8036FGQW is a high-efficiency, synchronous step-down DC-DC converter from Richtek. This converter is designed for a wide range of applications requiring efficient power conversion, particularly in battery-powered devices and systems where minimizing power consumption is critical. The RT8036FGQW integrates power MOSFETs and utilizes current-mode control to achieve fast transient response and stable operation across a wide range of input voltages and output currents.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered gadgets.
  • Power Banks: Provides efficient power conversion for portable chargers.
  • Wireless Communication Devices: Routers, modems, and other networking equipment.
  • Industrial Control Systems: Used in various industrial automation and control applications.
  • Point of Load Regulation: Ideal for POL applications where efficient and precise voltage regulation is required.

Features:

  • High Efficiency: Optimized for high efficiency across a wide load range, extending battery life.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Current-Mode Control: Provides fast transient response and stable operation.
  • Wide Input Voltage Range: Supports a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating with insufficient input voltage.
  • Small Package: Available in a compact package, saving board space.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss, prolonging battery life in portable applications.
  • Simplified Design: Integrated MOSFETs reduce external component count and simplify PCB layout.
  • Stable Operation: Current-mode control ensures stable operation across a wide range of conditions.
  • Robust Protection: Comprehensive protection features safeguard the device and the load.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to specific application needs.
  • Compact Size: Small package enables use in space-constrained applications.

Additional Details:

The RT8036FGQW operates at a high switching frequency, allowing for the use of smaller external components. It also features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The device is available in a thermally enhanced package, providing excellent thermal performance. The RT8036FGQW is designed to meet the stringent requirements of modern portable devices and industrial applications, offering a combination of high efficiency, robust protection, and compact size.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,867 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess