EN
  • EN
  • DE

LM4128BMFX-1.8

Part No LM4128BMFX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199731-LM4128BMFX-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128BMFX-1.8 CAD Model

Description

Product Overview: LM4128BMFX-1.8 Precision Voltage Reference

The LM4128BMFX-1.8 is a high-precision voltage reference component manufactured by Texas Instruments, designed to provide a stable reference voltage of 1.8V. This device is part of the LM4128 series, which is known for its low noise, low drift, and low power consumption, making it ideal for high-end applications that require a stable voltage reference over a wide range of temperatures and operating conditions.

Key Features

  • Stable Voltage Reference: The LM4128BMFX-1.8 offers a fixed output voltage of 1.8V, which is highly stable and accurate, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its precision across a broad temperature range, minimizing drift and ensuring consistent output.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, enhancing its flexibility in various applications.
  • Wide Operating Current Range: It supports a wide operating current range, providing design versatility and compatibility with different types of circuits and loads.
  • Small Package Size: The LM4128BMFX-1.8 comes in a compact SOT-23 package, which is perfect for space-constrained applications without compromising on performance.

Applications

The precision and stability of the LM4128BMFX-1.8 make it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Precision power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4128BMFX-1.8 is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term stability and performance in even the most demanding environments.

Overall, the LM4128BMFX-1.8 is a top-tier choice for designers and engineers looking for a reliable and precise voltage reference solution from a trusted manufacturer like Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess