The RT8237A is a synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed to provide a highly efficient power solution for applications requiring a regulated voltage from a higher voltage source. The device is capable of delivering up to 5A of continuous current. It operates over a wide input voltage range, typically from 4.5V to 25V. The RT8237A integrates low RDS(on) MOSFETs to minimize conduction losses and enhance overall efficiency. It utilizes a constant on-time (COT) control architecture, ensuring fast transient response and stable operation with ceramic output capacitors. The converter incorporates comprehensive protection features, including over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown.
Applications:
- Notebook Computers
- Gaming Consoles
- Solid State Drives (SSDs)
- LCD Monitors
- Networking Equipment
Features:
- Wide Input Voltage Range: 4.5V to 25V
- Up to 5A Continuous Output Current
- High Efficiency: Up to 95%
- Integrated Low RDS(on) MOSFETs
- Constant On-Time (COT) Control Architecture
- Fast Transient Response
- Stable with Ceramic Output Capacitors
- Over-Voltage Protection (OVP)
- Under-Voltage Protection (UVP)
- Over-Current Protection (OCP)
- Thermal Shutdown
- Available in a space-saving WQFN-16 (3x3) package
Benefits:
- High Efficiency: Minimizes power loss and improves overall system efficiency.
- Wide Input Voltage Range: Provides flexibility in power supply design.
- Fast Transient Response: Ensures stable output voltage during rapid load changes.
- Integrated Protection Features: Protects the device and the load from potential damage.
- Small Package Size: Enables compact and space-saving designs.
Additional Details:
The RT8237A's COT control scheme offers excellent transient response without requiring external compensation components. It also features a power-good output to indicate the status of the output voltage. The switching frequency is typically around 500kHz, allowing for the use of smaller external components. The internal soft-start function limits inrush current during startup. The device is available in a WQFN-16 (3x3) package and is RoHS compliant, meeting environmental standards. This combination of features makes the RT8237A suitable for a wide range of demanding power supply applications.