The RT8284N is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed to convert a higher voltage to a lower voltage with minimal power loss, making it suitable for various portable and embedded applications. It incorporates features such as adjustable output voltage, overcurrent protection, and thermal shutdown.
Applications:
- Notebook Computers
- Netbooks
- LCD Monitors
- Set-Top Boxes
- Portable Devices
- Embedded Systems
Features:
- High Efficiency: Up to 95%
- Adjustable Output Voltage
- Input Voltage Range: 4.5V to 25V
- Output Current: Up to 3A
- Overcurrent Protection
- Thermal Shutdown Protection
Benefits:
- Longer battery life in portable devices due to high efficiency.
- Flexible output voltage settings to meet various application requirements.
- Wide input voltage range allows for operation from various power sources.
- Robust protection features ensure reliable operation and prevent damage.
- Small package size for space-constrained applications.
Additional Details:
The RT8284N utilizes a constant-on-time (COT) control architecture to achieve fast transient response and stable operation over a wide range of operating conditions. The adjustable output voltage allows for flexibility in system design. The integrated overcurrent protection limits the output current during overload conditions, protecting the converter and the load. The thermal shutdown protection disables the converter if the junction temperature exceeds a certain threshold, preventing thermal damage. The device is available in a small, thermally enhanced package, making it suitable for space-constrained applications. The RT8284N is a versatile and efficient DC-DC converter suitable for a wide range of applications requiring high efficiency and robust protection features.