The RT8284N is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3A of continuous current to the output. It operates from an input voltage range of 4.5V to 18V and provides an adjustable output voltage from 0.765V to 5.5V, making it suitable for a wide range of applications.
Applications:
- Notebook Computers
- LCD Monitors
- Set-Top Boxes
- Distributed Power Systems
- Networking Equipment
Features:
- High Efficiency: Up to 95% efficiency minimizes power loss and heat generation.
- 3A Continuous Output Current: Delivers ample power for demanding applications.
- 4.5V to 18V Input Voltage Range: Compatible with a variety of power sources.
- Adjustable Output Voltage: Provides flexibility to support various load requirements.
- Synchronous Rectification: Improves efficiency and reduces heat dissipation.
- Current Mode Operation: Provides excellent transient response and stability.
- Internal Soft-Start: Limits inrush current during startup.
- Over-Current Protection: Protects the device and the load from damage.
- Short-Circuit Protection: Provides additional protection against faults.
- Over-Temperature Protection: Shuts down the device if it overheats.
- Available in a compact WQFN-16 (3x3) package: Saves board space.
Benefits:
- Improved System Efficiency: High efficiency minimizes power consumption and extends battery life in portable applications.
- Reduced Heat Dissipation: Synchronous rectification and high efficiency result in lower operating temperatures, improving reliability.
- Enhanced System Reliability: Comprehensive protection features safeguard the device and the load from damage.
- Simplified Design: Integrated features reduce the number of external components required.
- Compact Solution: Small package size saves board space and enables smaller product designs.
Additional Details:
The RT8284N utilizes a constant-on-time (COT) control architecture to achieve fast transient response and stable operation. The device also features an internal soft-start circuit to limit inrush current during startup, preventing voltage overshoot. Over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) are integrated to ensure robust operation and protect the device and the load from damage. The RT8284N is available in a space-saving WQFN-16 (3x3) package.