The RT8867GQW is a high-performance synchronous buck controller designed for notebook and desktop computer applications. It is manufactured by Richtek USA Inc. This controller integrates advanced features to achieve high efficiency and accurate voltage regulation for CPU core and memory power supplies.
Applications:
- Notebook Computers
- Desktop Computers
- Graphics Cards
- Server Power Supplies
- Point-of-Load (POL) Regulators
Features:
- Synchronous Buck Controller: Enables high efficiency by using synchronous rectification.
- Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 25V.
- Adjustable Output Voltage: Allows for precise output voltage setting to meet different application requirements.
- Over-Voltage Protection (OVP): Protects the load from excessive voltage.
- Under-Voltage Protection (UVP): Protects the load from insufficient voltage.
- Over-Current Protection (OCP): Protects the controller and the load from excessive current.
- Thermal Shutdown Protection (OTP): Protects the controller from overheating.
- Adjustable Switching Frequency: Provides flexibility to optimize efficiency and transient response.
- Power Good Indicator: Indicates whether the output voltage is within the specified range.
- Enable/Disable Control: Allows for easy system power management.
Benefits:
- High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
- Accurate Voltage Regulation: Provides precise and stable output voltage for sensitive loads.
- Robust Protection Features: Protects the controller and the load from various fault conditions.
- Flexible Design: Adjustable parameters allow for customization to meet specific application needs.
- Simplified System Design: Integrated features reduce the number of external components required.
- Improved System Reliability: Protection features and robust design enhance system reliability.
Additional Details:
The RT8867GQW typically employs PWM (Pulse Width Modulation) control for stable and efficient power conversion. The switching frequency can be adjusted to optimize performance based on the application. It's also commonly used with external MOSFETs for both the high-side and low-side switches to handle the current requirements of the load. The device offers excellent transient response to sudden load changes, ensuring stable operation under dynamic conditions. Datasheets provide specific electrical characteristics, thermal performance data, and recommended external component values to assist in the design process.