EN
  • EN
  • DE

SM72442X/NOPB

Part No SM72442X/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR PHOTOV 4OUT 28TSSOP  /  series Controller, Photovoltaic Solar Panels Voltage Regulator IC 4 Output 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel (TR)
Product Status Obsolete
Applications Controller, Photovoltaic Solar Panels
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 4
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number SM724
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244377-SM72442X/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72442X/NOPB CAD Model

Description

The SM72442X/NOPB is a state-of-the-art programmable Maximum Power Point Tracking (MPPT) controller designed by Texas Instruments for photovoltaic solar energy systems. This advanced component is engineered to extract the maximum power available from photovoltaic modules under varying environmental conditions.

Key Features:

  • MPPT Capability: The SM72442X/NOPB employs an innovative algorithm that continuously adjusts the system to operate at the maximum power point, resulting in increased efficiency and power output from solar panels.
  • Voltage Regulation: It includes a voltage regulation loop, current regulation loop, and a control circuit to ensure the solar array is operating at its peak power point and the power is converted to the appropriate voltage level.
  • High Efficiency: Designed for high efficiency, this controller minimizes power losses and maximizes the energy harvested from the solar array.
  • Robust Temperature Range: The SM72442X/NOPB is designed to operate over a wide temperature range, making it suitable for harsh outdoor environments typically associated with solar applications.
  • Programmability: With its programmable features, the controller can be tailored to specific photovoltaic modules or array configurations, allowing for flexibility and optimization in a variety of systems.

Applications:

  • Renewable Energy Systems
  • Solar Power Inverters
  • Grid-Tied Photovoltaic Systems
  • Off-Grid Photovoltaic Systems
  • Residential and Commercial Solar Installations

Product Specifications:

The SM72442X/NOPB is available in a non-conductive plastic package that provides isolation from other components in the system. It is designed to be lead (Pb)-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device's operation is characterized for a temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Conclusion:

The SM72442X/NOPB by Texas Instruments is an essential component for modern solar energy systems, offering precision, efficiency, and versatility. Its robust design and programmable features make it an excellent choice for engineers and designers looking to optimize their solar energy solutions.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess