EN
  • EN
  • DE

NCV8163ASN120T1G

Part No NCV8163ASN120T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 250MA 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 5-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package 5-TSOP
Family Name NCV8163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929049-NCV8163ASN120T1G
Ultra Librarian 3D Model Ultra Librarian NCV8163ASN120T1G CAD Model

Description

ON Semiconductor NCV8163ASN120T1G: High Precision, Low Dropout Voltage Regulator

The ON Semiconductor NCV8163ASN120T1G is a stellar example of a high-performance, low dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This component is specifically engineered to meet the rigorous standards of automotive applications, ensuring reliability and consistency under various operating conditions.

Key Features

  • Output Voltage: The NCV8163ASN120T1G provides a fixed output voltage of 1.2V, which is ideal for powering sensitive electronic circuits that require a stable low voltage supply.
  • High Accuracy: It boasts an impressive accuracy level, maintaining output voltage within tight tolerances, which is critical for the optimal performance of automotive and industrial systems.
  • Low Dropout: The LDO design ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: With an ability to supply up to 150 mA of output current, this voltage regulator can support a range of low-power devices and sensors.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the device from overheating, thereby enhancing its longevity and operational safety.
  • Overcurrent Protection: The NCV8163ASN120T1G is equipped with overcurrent protection, safeguarding the regulator and the downstream circuitry from damage due to excessive current draw.

Applications

The NCV8163ASN120T1G is particularly suited for automotive applications, where consistent and reliable power delivery is non-negotiable. It's also an excellent choice for other industries that require high precision voltage regulation, such as industrial controls, portable electronics, and power management systems.

Package and Availability

This voltage regulator is offered in a compact, surface-mount TSOP-5 package, which allows for space-efficient design in densely packed PCBs. The package is designed for optimal thermal performance and is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Overall, the NCV8163ASN120T1G from ON Semiconductor is a robust and precise LDO voltage regulator that meets the stringent requirements of modern electronic systems, particularly in the automotive sector.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7355 $51.4850
170+ $0.6035 $102.5950
260+ $0.5846 $151.9960
355+ $0.5658 $200.8590
460+ $0.5469 $251.5740
615+ $0.4903 $301.5345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess