EN
  • EN
  • DE

RT8965WSC

Part No RT8965WSC
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184263-RT8965WSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8965WSC CAD Model

Description

The RT8965WSC is a highly integrated power management IC (PMIC) from Richtek USA Inc., designed for efficient power distribution and management in portable and battery-powered devices. This PMIC aims to optimize battery life and system performance through its comprehensive set of features and integrated functions.

Applications

  • Smartphones: Managing power for various smartphone components like the processor, display, and memory.
  • Tablets: Providing efficient power distribution and battery charging management.
  • Portable Media Players: Ensuring stable power supply and optimizing battery life for audio and video playback.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Managing power in battery-powered IoT devices to ensure prolonged operational life.

Features

  • Multiple Buck Converters: Incorporates several high-efficiency DC-DC buck converters for step-down voltage regulation.
  • LDO Regulators: Includes low-dropout (LDO) regulators for providing low-noise power to sensitive analog circuits.
  • Integrated Battery Charger: Features a built-in battery charging circuit with programmable charging parameters.
  • I2C Interface: Enables digital control and monitoring of power management functions through a standard I2C serial interface.
  • Over-Voltage Protection (OVP): Protects the system from damage due to over-voltage conditions.
  • Over-Current Protection (OCP): Protects the system from excessive current draw.
  • Thermal Shutdown Protection (OTP): Prevents damage from overheating by shutting down the device when temperature limits are exceeded.

Benefits

  • Extended Battery Life: High-efficiency converters and low quiescent current maximize battery runtime.
  • Reduced Component Count: Integration of multiple power management functions reduces the number of external components required, saving board space.
  • Improved System Reliability: Integrated protection features ensure stable and safe operation, reducing the risk of component failure.
  • Simplified Design: The I2C interface and comprehensive feature set simplify the design and integration process.
  • Optimized Power Delivery: Efficient power conversion and regulation for optimal system performance.

Additional Details

The RT8965WSC is designed to operate with a wide input voltage range, making it compatible with various battery chemistries and power sources. The integrated battery charger supports multiple charging profiles, which can be configured via the I2C interface. The PMIC's compact packaging allows for integration into space-constrained applications. It provides precise voltage regulation, ensuring that sensitive components receive a stable and clean power supply. Furthermore, the device features load transient response optimization to maintain voltage stability during sudden changes in load current, ensuring consistent performance.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess