EN
  • EN
  • DE

RT9011-MG

Part No RT9011-MG
Manufacturer Richtek USA Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1052+
Reference case SOT23
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 720155-RT9011-MG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9011-MG CAD Model

Description

The RT9011-MG is a low-dropout (LDO) regulator manufactured by Richtek USA Inc. It's designed to provide a stable and regulated output voltage from a higher input voltage. This LDO is characterized by its low dropout voltage, high accuracy, and low quiescent current, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other low-power components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Regulating voltage for battery-operated devices such as remote controls, toys, and IoT devices.
  • Wireless Communication Devices: Supplying a stable voltage to RF transceivers and other wireless modules.
  • Audio Equipment: Providing a clean power supply for audio amplifiers and signal processing circuits.
  • Power Management Systems: Used in power management circuits to regulate voltage and ensure stable operation.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage, maximizing efficiency.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to operate with small ceramic output capacitors, reducing component count and cost.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Reliable Operation: Built-in protection features ensure reliable performance in demanding environments.
  • Simplified Design: Stable with ceramic capacitors, reducing the need for bulky electrolytic capacitors.
  • Compact Solution: Small package size allows for integration into portable devices.
  • Improved System Performance: Stable output voltage ensures optimal performance of connected devices.

The RT9011-MG features a typical dropout voltage of a few hundred millivolts at the rated output current. The regulator is designed to provide a stable output voltage even with variations in input voltage and load current. It also incorporates an enable pin for easy on/off control. The specific output voltage is typically fixed and pre-determined by the part number variant. The 'MG' suffix likely indicates the specific package type and features of this particular model. It is generally RoHS compliant, ensuring adherence to environmental standards for hazardous substances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess