EN
  • EN
  • DE

RT9161A-1.2V

Part No RT9161A-1.2V
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184416-RT9161A-1.2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161A-1.2V CAD Model

Description

The RT9161A-1.2V is a high-performance, low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 1.2V output voltage, making it ideal for powering sensitive digital circuits, microprocessors, and memory devices. This regulator's low quiescent current, high accuracy, and excellent transient response make it well-suited for battery-powered and portable applications where efficiency and stable voltage are essential.

Applications:

  • Core Voltage for Microprocessors: Providing a stable 1.2V supply for the core of various microprocessors.
  • Memory Power Supply: Regulating the power to DDR and other low-voltage memory devices.
  • FPGA and CPLD Power: Supplying the core voltage for field-programmable gate arrays and complex programmable logic devices.
  • Portable Devices: Powering low-voltage components in smartphones, tablets, and other battery-operated devices.
  • Digital Signal Processing (DSP): Providing a stable voltage source for DSP chips.
  • ASIC Power: Regulating the power supply for application-specific integrated circuits.
  • Real-Time Clocks (RTC): Powering RTC modules requiring a stable 1.2V supply.
  • Low-Voltage Logic Circuits: Providing a stable voltage source for various low-voltage logic circuits.

Features:

  • Low Dropout Voltage: Ensures efficient operation, even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and stable 1.2V output, crucial for sensitive digital circuits.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying significant current.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors, enabling a compact and efficient design.
  • Enable/Disable Control: Allows the regulator to be turned on or off remotely, reducing power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable applications.
  • Reliable Operation: High output accuracy and protection features ensure reliable performance of sensitive digital circuits.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components, simplifying PCB layout.
  • Reduced Power Consumption: Enable/disable control helps minimize power consumption during periods of inactivity.
  • Enhanced Protection: Short-circuit and over-temperature protection safeguard the regulator and connected components from damage.

Additional Details:

The RT9161A-1.2V is commonly available in small surface-mount packages like SOT-23-5. The specific dropout voltage will vary depending on the output current and temperature; refer to the product datasheet for precise specifications. It provides excellent line and load regulation for stable and consistent performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess