EN
  • EN
  • DE

RT9161A-45CX

Part No RT9161A-45CX
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-89
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756195-RT9161A-45CX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9161A-45CX CAD Model

Description

The RT9161A-45CX is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to deliver a stable and precise 4.5V output voltage with a minimal voltage difference between the input and output. This LDO regulator is suitable for various applications requiring a regulated voltage source with efficient power conversion and low noise.

Applications:

  • Portable Equipment: Used in devices such as smartphones, tablets, and digital cameras.
  • Battery-Powered Systems: Ideal for battery-powered applications where power efficiency is critical.
  • Post Regulators for Switching Power Supplies: Used to further regulate the output voltage of switching power supplies for sensitive applications.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers and other digital logic.
  • Wireless Communication Devices: Powers RF components and other circuitry in wireless devices.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Over-Current Protection: Protects the device and the load from excessive current.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the device from damage due to short circuits on the output.
  • Enable/Disable Control: Allows the regulator to be turned on and off via an external signal.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces power loss and extends battery life in portable devices.
  • Enhanced System Reliability: Provides stable voltage regulation, protecting sensitive components from voltage fluctuations.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Increased System Protection: Integrated protection features prevent damage from over-current, over-temperature, and short-circuit conditions.
  • Flexible Operation: The enable/disable control allows for power saving and system optimization.

Technical Specifications:

The RT9161A-45CX typically features an input voltage range of 2.5V to 5.5V, and a fixed output voltage of 4.5V. It can deliver a maximum output current of around 300mA. The dropout voltage is typically around 200mV at the rated current. It is available in a SOT-23-5 package.

The regulator also features low quiescent current, typically in the microampere range, further contributing to its power efficiency. It is designed to be stable with ceramic output capacitors, allowing for a compact and cost-effective design. The over-temperature protection typically activates around 150°C, ensuring safe operation under extreme conditions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess