EN
  • EN
  • DE

RT9163-33CXL

Part No RT9163-33CXL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500MA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184453-RT9163-33CXL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9163-33CXL CAD Model

Description

The RT9163-33CXL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage. The key feature of this regulator is its low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This is particularly useful in battery-powered applications and other scenarios where input voltage may vary or be limited.

Applications:

  • Portable Electronics: Powering components in smartphones, tablets, and other battery-operated devices.
  • Wireless Communication Devices: Providing stable voltage for Wi-Fi, Bluetooth, and other RF modules.
  • Microcontroller Power Supplies: Serving as a clean and reliable power source for microcontrollers in embedded systems.
  • Sensor Systems: Powering sensors and data acquisition circuits in various applications.
  • Post-Regulation for Switching Power Supplies: Improving the output quality of switching mode power supplies.
  • FPGA and DSP Power: Regulating voltage for FPGAs and DSPs in digital signal processing applications.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption, especially in battery-powered applications.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Works reliably with low-ESR ceramic capacitors.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Improved System Performance: Stable and accurate voltage regulation enhances the performance of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Enhanced System Reliability: Over-current and thermal shutdown protection prevent damage to the regulator and the load.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.
  • Space-Saving Solution: Small package size enables compact designs.

Additional Details:

The RT9163-33CXL typically requires external input and output capacitors for stable operation. It is essential to consult the datasheet for specific capacitor recommendations. The low dropout voltage characteristic makes this regulator suitable for applications where the input voltage is close to the output voltage, allowing for efficient operation even as the input voltage decreases (e.g., as a battery discharges).

The RT9163-33CXL is a versatile LDO regulator that provides a stable and reliable 3.3V supply for various electronic applications. Its protection features and compact size make it a popular choice for portable devices and embedded systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess