EN
  • EN
  • DE

RT9172-25CM

Part No RT9172-25CM
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 3A FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301114-RT9172-25CM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9172-25CM CAD Model

Description

The RT9172-25CM is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It delivers a stable 2.5V output voltage and is characterized by low dropout voltage, high output accuracy, and good transient response. The RT9172-25CM is suitable for various applications that require a regulated 2.5V supply.

Applications

  • Portable Electronics: Powering core logic, memory, and interfaces in devices like smartphones, MP3 players, and handheld gaming consoles.
  • Wireless Modules: Providing a clean and stable power supply for RF transceivers, Bluetooth modules, and Wi-Fi chipsets.
  • Battery-Powered Devices: Regulating voltage for sensors, microcontrollers, and other peripherals in battery-operated equipment, ensuring consistent performance as the battery discharges.
  • Industrial Equipment: Supplying power to analog and digital circuits in industrial control systems and automation equipment.
  • Consumer Electronics: Powering various components in set-top boxes, DVD players, and other consumer devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the desired output.
  • High Output Accuracy: Provides a precise 2.5V output voltage, minimizing variations and ensuring consistent performance.
  • Excellent Transient Response: Quickly responds to load changes, maintaining a stable output voltage even under dynamic conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the device from overheating and causing damage by shutting down the output when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, reducing power consumption during idle periods.
  • Fixed Output Voltage: Simplifies design and eliminates the need for external voltage setting components.

Benefits

  • Improved System Stability: Provides a clean and stable power supply, minimizing noise and ripple, which can improve system performance.
  • Extended Battery Life: Efficient operation and low quiescent current contribute to longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features protect the device and the load from damage, increasing overall system reliability.
  • Simplified Design: Fixed output voltage and minimal external components reduce design complexity and BOM cost.
  • Reduced Power Consumption: Enable/disable control allows for power savings during idle periods, further extending battery life.

Additional Details

The RT9172-25CM is available in a small surface-mount package. Typical specifications include an input voltage range of 2.5V to 5.5V, a dropout voltage of typically 200mV at a specific current, and a maximum output current of 300mA. It's essential to consult the product datasheet for precise specifications and operating conditions.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess