EN
  • EN
  • DE

RT9198-30PB

Part No RT9198-30PB
Manufacturer Richtek USA Inc.
Description 300mA, Low Noise, Ultra-Fast CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244329-RT9198-30PB
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9198-30PB CAD Model

Description

The RT9198-30PB is a high-performance, low-dropout (LDO) voltage regulator designed by Richtek USA Inc. It offers a stable and accurate 3.0V output voltage with a low quiescent current, making it suitable for various battery-powered and portable applications.

Applications:

  • Portable devices (smartphones, tablets)
  • Battery-powered equipment
  • Wireless communication devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies

Features:

  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Over-current protection
  • Over-temperature protection
  • Short-circuit protection
  • Stable with ceramic output capacitors

Benefits:

  • Extended battery life in portable devices
  • Precise and stable voltage supply for sensitive circuits
  • Improved system reliability with built-in protection features
  • Simplified design with stable ceramic capacitor compatibility
  • Reduced power consumption and heat dissipation

Additional Details:

The RT9198-30PB features a low dropout voltage, typically around 200mV at the rated output current. This allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage. The output voltage accuracy is typically within ±2%, ensuring a precise and reliable power supply for sensitive electronic components. The low quiescent current, typically in the microampere range, minimizes power consumption during light load conditions, extending the battery life of portable devices. The integrated over-current protection (OCP) and over-temperature protection (OTP) circuits protect the regulator and the connected load from damage due to excessive current or temperature. The short-circuit protection (SCP) feature further enhances system reliability by shutting down the regulator in case of a short circuit condition. The regulator is stable with ceramic output capacitors, which are commonly used in portable devices due to their small size and low ESR. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of operating environments. The device is typically available in small SOT-23 packages.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess