EN
  • EN
  • DE

RT9199PSP

Part No RT9199PSP
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description Cost-Effective, 2A Peak Sink/Source Bus Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Win Source Part Number 184786-RT9199PSP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9199PSP CAD Model

Description

The RT9199PSP is a low dropout (LDO) regulator manufactured by Richtek USA Inc. Similar to the RT9199GSP, it's engineered to provide a stable and accurate output voltage from a higher input voltage, making it ideal for portable and battery-powered devices. Key characteristics include low quiescent current, fast transient response, and comprehensive protection features.

Applications

  • Mobile Phones: Power management for core processors and peripherals.
  • Portable Media Players: Regulating voltage for audio and video processing circuits.
  • Digital Cameras: Providing stable power for image sensors and processors.
  • Wireless Modules: Supplying clean power to RF transceivers and other components.
  • GPS Devices: Regulating voltage for location tracking and navigation systems.

Features

  • Low Dropout: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Reduces power consumption in idle mode.
  • Over-Temperature Protection: Shuts down the regulator to prevent thermal damage.
  • Over-Current Limit: Protects the regulator and load from excessive current.
  • Stable with Ceramic Capacitors: Supports stable operation using ceramic output capacitors.
  • High Accuracy Output: Provides a precise and reliable output voltage.

Benefits

  • Extended Battery Life: Low quiescent current optimizes power usage, maximizing operating time.
  • Robust Protection: Over-temperature and over-current protection ensure device longevity and reliability.
  • Stable Operation: Designed for stable performance with ceramic capacitors, reducing external component requirements.
  • Compact Footprint: Small package size facilitates integration into space-constrained applications.
  • Precise Voltage: Delivers accurate and consistent voltage for sensitive circuits.

The RT9199PSP comes in compact surface-mount packages like TSOT-23. It's available with different fixed output voltages. It requires few external components, simplifying design. Specifications include input voltage range, output voltage accuracy, dropout voltage at specified currents, quiescent current, and operating temperature range. Refer to the datasheet for comprehensive technical details.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3565 $51.6925
345+ $0.2926 $100.9470
530+ $0.2834 $150.2020
730+ $0.2743 $200.2390
945+ $0.2651 $250.5195
1,265+ $0.2377 $300.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,268 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess