EN
  • EN
  • DE

RT9209ACS

Part No RT9209ACS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301384-RT9209ACS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9209ACS CAD Model

Description

The RT9209A is a high-efficiency, synchronous, step-up DC-DC converter that is designed to provide a regulated output voltage from a low input voltage. It integrates a low-resistance N-channel MOSFET to maximize efficiency and minimize external component count, simplifying the design and reducing the overall solution size. It's particularly well-suited for portable devices and battery-powered applications where efficiency and compact size are critical.

Applications:

  • Portable Devices: MP3 players, digital cameras, and PDAs.
  • Battery-Powered Applications: Wireless sensors, remote controls, and small electronic toys.
  • White LED Backlight Drivers: Powering LCD backlights in mobile devices.
  • Boost Converters for Single-Cell Li-Ion Applications: Providing a stable voltage from a single Li-Ion battery.

Features:

  • High Efficiency: Achieves up to 95% efficiency, extending battery life in portable applications.
  • Integrated MOSFET: Reduces external component count and simplifies the circuit design.
  • Low Start-up Voltage: Operates from a low input voltage, making it suitable for battery-powered systems.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to accommodate various application requirements.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage under high load conditions.
  • Short-Circuit Protection (SCP): Prevents damage to the device in the event of a short circuit at the output.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational life of battery-powered devices.
  • Compact Solution Size: Integrated MOSFET and minimal external components contribute to a small footprint.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Stable Output Voltage: Provides a consistent output voltage, ensuring reliable performance of downstream circuitry.

Additional Details:

The RT9209A typically operates at a high switching frequency, allowing for the use of smaller external components. The specific switching frequency can vary depending on the application and external component selection. Furthermore, it's often available in small outline packages, such as SOT-23 or similar, making it suitable for space-constrained applications. Detailed specifications such as input voltage range, output voltage range, switching frequency, and efficiency curves can be found in the device datasheet. The RT9209A's internal compensation network provides stable operation across a wide range of input voltages and output currents.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess