EN
  • EN
  • DE

RT9232B

Part No RT9232B
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Programmable Frequency Synchronous Buck PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244344-RT9232B
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9232B CAD Model

Description

The RT9232B is a highly integrated single-chip synchronous buck-boost controller manufactured by Richtek USA Inc. This controller is designed for portable applications where the input voltage can be above or below the regulated output voltage, making it ideal for battery-powered devices. It features high efficiency, low quiescent current, and a small package size.

Applications:

  • Portable Devices
  • Power Banks
  • USB Power Delivery (PD)
  • Battery Chargers
  • Mobile Phones
  • Tablets

Features:

  • Synchronous Buck-Boost Operation: Provides efficient regulation regardless of input voltage.
  • Wide Input Voltage Range: Accommodates a wide range of battery voltages.
  • High Efficiency: Minimizes power dissipation and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the controller and load from short circuits.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life.
  • Flexible Power Management: Wide input voltage range and adjustable output voltage provide flexibility in power management design.
  • Enhanced System Protection: Integrated protection features safeguard the controller and the load.
  • Reduced Component Count: Highly integrated design reduces external component count.
  • Smaller Footprint: Compact package size enables smaller and more portable devices.

Additional Details:

The RT9232B typically operates with a switching frequency in the range of 500 kHz to 1.5 MHz, allowing for the use of small external components. It employs a current-mode control architecture for stable and efficient operation. The controller also features soft-start capability to minimize inrush current during startup. It is commonly used in applications requiring high efficiency and compact size, such as power banks, USB PD adapters, and portable medical devices. The device's robust protection features ensure reliable operation in harsh environments. The internal compensation network reduces the need for external components.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3042 $69.2168
9+ $14.1984 $127.7856
13+ $13.7549 $178.8137
18+ $13.3114 $239.6052
23+ $12.8679 $295.9617
31+ $11.5361 $357.6191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess