EN
  • EN
  • DE

RT9241PS

Part No RT9241PS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301426-RT9241PS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9241PS CAD Model

Description

The RT9241PS is a high-efficiency synchronous boost converter from Richtek USA Inc., designed to provide a stable output voltage from a lower input voltage. It is particularly well-suited for portable applications where maximizing battery life is critical. The device incorporates a low RDS(ON) N-Channel MOSFET and a synchronous rectifier, which work together to minimize power losses and achieve high conversion efficiency.

Applications:

  • Portable Media Players
  • Digital Cameras
  • PDAs
  • Smartphones
  • GPS Devices
  • Battery-Powered Portable Devices

Features:

  • High Efficiency: Up to 95% efficiency, optimizing battery life.
  • Synchronous Rectification: Internal synchronous rectifier enhances efficiency.
  • Low RDS(ON) MOSFET: Integrated low on-resistance MOSFET minimizes conduction losses.
  • Adjustable Output Voltage: Output voltage is adjustable via an external resistor divider.
  • Wide Input Voltage Range: Operates from a broad input voltage range, typically 2.5V to 5.5V.
  • Shutdown Function: Built-in shutdown function for power saving when the device is not in use.
  • Over-Temperature Protection (OTP): Thermal protection safeguards the device from overheating.
  • Over-Voltage Protection (OVP): Protects the output from excessive voltage.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltage levels.
  • Compact Package: Available in a small package for space-sensitive applications.

Benefits:

  • Extended Battery Life: High efficiency contributes to prolonged battery life in portable devices.
  • Compact Solution: Small footprint enables use in space-constrained environments.
  • Reliable Performance: Integrated protection features ensure reliable operation under various conditions.
  • Simplified Design: Internal MOSFET and rectifier simplify circuit design.
  • Customizable Output: Adjustable output voltage allows for adaptation to specific requirements.

The RT9241PS employs a current-mode PWM control scheme to ensure stable operation and quick transient response. The typical switching frequency is around 1.2MHz, facilitating the use of small external components. This makes it an excellent choice for applications requiring a small, efficient, and reliable boost converter.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Coilcraft
Lowest to $1.3063
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess