EN
  • EN
  • DE

RT9396GQW

Part No RT9396GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301613-RT9396GQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9396GQW CAD Model

Description

The RT9396 is a highly integrated power management IC (PMIC) from Richtek, designed for portable devices requiring efficient power conversion, battery charging, and system power management. This PMIC integrates multiple DC-DC converters, a battery charger, and comprehensive protection features into a small package, making it suitable for applications such as smartphones, tablets, and wearables. Its architecture is optimized for low power consumption and extended battery life.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • Low-Power IoT Devices

Features

  • Multiple DC-DC Converters: High-efficiency buck converters provide power to core components like processors, memory, and peripherals.
  • Integrated Battery Charger: Supports Lithium-ion and Lithium-polymer batteries with programmable charging parameters.
  • Low Quiescent Current: Minimizes power consumption during standby and idle modes, extending battery life.
  • I2C Interface: Allows for flexible configuration and monitoring of power rails, charging parameters, and protection features.
  • Protection Features: Includes Over-Voltage Protection (OVP), Over-Current Protection (OCP), Short-Circuit Protection (SCP), and Over-Temperature Protection (OTP).
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits

  • High Power Efficiency: Efficient DC-DC converters and low quiescent current minimize power loss and extend battery life.
  • Reduced Board Space: Integrated power functions reduce the need for external components, saving board space.
  • Flexible Configuration: I2C interface allows for easy configuration and monitoring of key parameters, enabling customization for specific applications.
  • Enhanced System Reliability: Comprehensive protection features ensure safe and reliable operation under various operating conditions.
  • Simplified Design: Integrated solution simplifies power management design, reducing design complexity and time-to-market.

The RT9396 incorporates multiple high-efficiency buck converters that provide power to different system components, ensuring stable and efficient operation. The integrated battery charger supports Lithium-ion and Lithium-polymer batteries and allows for programmable charging parameters, enabling optimized charging profiles. The I2C interface facilitates flexible configuration and monitoring, allowing designers to fine-tune the PMIC for optimal performance in diverse applications. The comprehensive protection features, including Over-Voltage Protection, Over-Current Protection, Short-Circuit Protection, and Over-Temperature Protection, protect the device from potential damage and ensure reliable operation under different conditions.

Technical Specifications: The input voltage range typically spans from 2.7V to 5.5V. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environments. Specific output voltages and currents for the DC-DC converters are configurable via the I2C interface.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess