EN
  • EN
  • DE

RT9501BGF

Part No RT9501BGF
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Advanced Lithium-Ion Linear Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301623-RT9501BGF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9501BGF CAD Model

Description

The RT9501BGF is a highly integrated, single-cell Li-Ion/Li-Polymer battery charger with system power path management, manufactured by Richtek USA Inc. This charger is designed to efficiently charge batteries while simultaneously powering the system, making it suitable for a wide range of portable devices.

Applications:

  • Portable Devices: Smartphones, tablets, and handheld gaming consoles.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Battery-powered IoT sensors and modules.
  • Power Banks: Used as a charging solution in power banks and portable chargers.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features:

  • System Power Path Management: Allows the system to operate even when the battery is deeply discharged or removed.
  • High Efficiency: Optimizes charging efficiency to minimize power loss and heat generation.
  • USB/Adapter Input: Compatible with both USB and AC adapter power sources.
  • Programmable Charging Current: Adjustable charging current to accommodate different battery capacities.
  • Overvoltage Protection (OVP): Protects the battery from excessive voltage during charging.
  • Overcurrent Protection (OCP): Prevents excessive current flow during charging.
  • Thermal Protection: Automatically reduces charging current to prevent overheating.
  • Pre-charge Function: Safely charges deeply discharged batteries.
  • Charge Termination: Precisely terminates the charging process to maximize battery lifespan.
  • Reverse Blocking Protection: Prevents current leakage from the battery back into the charger.

Benefits:

  • Simultaneous System Power and Charging: Enables the device to operate while charging the battery.
  • Extended Battery Life: Optimized charging algorithms and protection features prolong battery lifespan.
  • Robust Protection: Comprehensive protection features ensure safe charging and operation.
  • Flexible Charging Options: Supports charging from various power sources.
  • Simplified Design: Highly integrated solution reduces the number of external components required.

Additional Details:

The RT9501BGF's system power path management feature is particularly useful in devices that require continuous operation, even when the battery is low. This IC typically includes features such as automatic power source selection and battery fuel gauging to further optimize power management. The specific charging current, voltage, and protection thresholds are programmable via external resistors or I2C interface, offering flexibility to adapt to different battery types and system requirements.

This battery charger IC is an essential component for ensuring reliable and efficient power management in portable electronic devices. Its integrated features and protection mechanisms make it a robust and versatile solution for a wide range of applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess