EN
  • EN
  • DE

RT9701

Part No RT9701
Manufacturer Richtek USA Inc.
Description 100m POWER DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244381-RT9701
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9701 CAD Model

Description

The RT9701 is a USB power switch manufactured by Richtek USA Inc. It's designed to protect USB ports from overcurrent and short-circuit conditions. The device integrates a power switch, overcurrent protection, and thermal shutdown features.

Applications:

  • USB Ports in Desktop PCs
  • USB Ports in Laptops
  • USB Hubs
  • USB Ports in Peripherals
  • Portable Devices

Features:

  • Overcurrent Protection: Limits the output current to a safe level, preventing damage to the USB port and connected devices.
  • Short-Circuit Protection: Immediately shuts down the power switch in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down the power switch when the junction temperature exceeds a safe limit.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Enable Input: Allows the power switch to be turned on and off externally.

Benefits:

  • Protection: Provides robust protection for USB ports and connected devices.
  • Reliability: Enhances the reliability of the USB system.
  • Safety: Protects against fire hazards due to overcurrent or short-circuit conditions.
  • Ease of Use: Simple to implement in USB designs.
  • Compliance: Helps systems meet USB specifications.

Technical Specifications:

The RT9701 typically operates with an input voltage range of 2.7V to 5.5V and has an overcurrent protection threshold of approximately 1A to 2A (depending on the specific variant). The on-resistance of the power switch is typically very low (e.g., 80 mΩ), minimizing voltage drop. The device is typically available in a small SOT-23 or similar surface mount package. The thermal shutdown temperature is typically around 150°C.

The RT9701 is an essential component for ensuring the safe and reliable operation of USB ports in a wide variety of electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess