EN
  • EN
  • DE

RT9701CB

Part No RT9701CB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 100m POWER DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184885-RT9701CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9701CB CAD Model

Description

The RT9701CB is a power distribution switch offered by Richtek USA Inc. It is designed to provide overcurrent protection and efficient power management for various electronic devices and systems. This switch is a compact and reliable solution for controlling power distribution, protecting sensitive components from damage due to excessive current.

Applications:

  • USB Ports: Commonly used in USB ports of computers, laptops, and other devices to prevent damage from overcurrent or short circuits.
  • Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices where space and power efficiency are critical.
  • Power Supplies: Provides overcurrent protection for power supply outputs to ensure stable and safe operation.
  • Hot-Swap Applications: Enables safe insertion and removal of components in live systems without causing damage.
  • General Purpose Power Switching: Suitable for a wide range of applications requiring controlled and protected power distribution.

Features:

  • Overcurrent Protection: The primary feature is its ability to limit current and protect the circuit from damage caused by overcurrent or short-circuit conditions.
  • Thermal Shutdown: Protects the device itself from overheating by shutting down the switch when the temperature exceeds a safe threshold.
  • Low On-Resistance: Offers a low on-resistance to minimize voltage drop and power loss during normal operation.
  • Enable/Disable Control: Allows external control of the switch, providing flexibility in power management.
  • Reverse Blocking: Prevents current from flowing back into the power source, protecting upstream components.
  • Compact Package: Typically available in small packages such as SOT-23 or similar, making it suitable for space-constrained applications.

Benefits:

  • Improved System Reliability: Overcurrent and thermal protection enhance the reliability of the system by preventing damage from fault conditions.
  • Simplified Design: Integration of protection features reduces the need for external components, simplifying circuit design.
  • Efficient Power Usage: Low on-resistance minimizes power loss, improving overall energy efficiency.
  • Flexibility: Enable/disable control allows for dynamic power management, enabling or disabling power to specific loads as needed.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive components and preventing system failures.

Additional Details:

The RT9701CB usually operates within a voltage range of 2.5V to 5.5V, which makes it compatible with many common power supply voltages. The specific overcurrent limit depends on the variant and is detailed in the datasheet. The datasheet provides precise specifications including operating temperature range, package dimensions, and pin configurations. It utilizes an internal MOSFET for switching, ensuring efficient operation and minimal heat dissipation. The RT9701CB also complies with industry standards for ESD protection.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7313 $60.0886
52+ $2.2412 $116.5424
80+ $2.1712 $173.6960
110+ $2.1011 $231.1210
143+ $2.0311 $290.4473
191+ $1.8210 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess