EN
  • EN
  • DE

RT9702ACB

Part No RT9702ACB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184891-RT9702ACB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9702ACB CAD Model

Description

The RT9702ACB is a power distribution switch designed and manufactured by Richtek USA Inc. It's specifically engineered to provide robust overcurrent protection and efficient power management for a wide range of electronic devices. This device offers a dependable and compact solution for controlling power distribution, protecting connected components from damage due to excessive current draw.

Applications:

  • USB Power Distribution: Protects USB ports in devices such as computers, laptops, and peripherals from overcurrent situations.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-powered electronics to manage power consumption and prevent overloads.
  • Hot-Swap Applications: Allows the safe insertion and removal of components in live systems without the risk of causing damage.
  • Power Supplies: Provides overcurrent protection for power supply outputs to ensure stable and safe operation.
  • General Purpose Power Switching: Suitable for a variety of applications requiring controlled power distribution with added protection.

Features:

  • Overcurrent Protection: Limits current flow to protect both the circuit and connected devices from damage resulting from excessive current or short circuits.
  • Thermal Shutdown: Safeguards the device by automatically disabling the switch if the temperature surpasses a safe threshold.
  • Reverse Blocking: Prevents current from flowing backwards into the power source, thus protecting upstream components from potential damage.
  • Low On-Resistance: Minimizes voltage drop and power loss during normal operation, improving overall efficiency.
  • Enable/Disable Control: Enables external control of the switch, allowing power distribution to be enabled or disabled as needed.
  • Compact Package: Generally available in small, space-saving packages like SOT-23, making it well-suited for compact electronic designs.

Benefits:

  • Enhanced System Reliability: Overcurrent and thermal protection enhance system reliability by preventing damage due to fault conditions.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and saving board space.
  • Efficient Power Management: Low on-resistance ensures efficient power transfer, minimizing power loss and heat generation.
  • Flexibility: Enable/disable control offers dynamic power management and load switching capabilities.
  • Cost-Effective Solution: Provides a cost-effective method of protecting sensitive components and preventing system failures.

Additional Details:

The RT9702ACB is designed to operate within a specific input voltage range, typically between 2.5V and 5.5V, making it compatible with numerous standard power supply voltages. The overcurrent limit is a critical specification and is detailed in the product datasheet. It is essential to consult the datasheet for precise specifications, including the operating temperature range, package dimensions, and pinout information. The device incorporates an internal MOSFET for efficient switching and low power dissipation. The RT9702ACB is also compliant with industry-standard ESD protection measures.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess