EN
  • EN
  • DE

RT9711BPF.TR

Part No RT9711BPF.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184903-RT9711BPF.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9711BPF.TR CAD Model

Description

The RT9711BPF.TR is a high-side power switch IC designed and manufactured by Richtek USA Inc. It is a current-limited power switch intended for various applications requiring a robust and efficient power distribution solution. The device integrates a power MOSFET and protection circuitry into a small package.

Applications

  • USB Power Distribution: Ideal for USB ports in computers, peripherals, and chargers.
  • Power Over Ethernet (PoE) Applications: Used in PoE systems to provide power to devices.
  • Hot-Swap Applications: Protects systems during insertion and removal of modules.
  • General Purpose Power Switching: Suitable for various power switching needs in electronic devices.
  • Notebook Computers and Tablet PCs: Provides overcurrent and short circuit protection.

Features

  • Overcurrent Protection: Limits the output current to a safe level during overload conditions.
  • Short-Circuit Protection: Shuts down the switch in case of a short circuit at the output.
  • Thermal Shutdown: Protects the device from overheating by shutting it down when the temperature exceeds a safe threshold.
  • Reverse Blocking: Prevents current from flowing backward into the power source when the switch is off.
  • Under-Voltage Lockout (UVLO): Ensures the device is fully operational before enabling the switch.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits

  • Enhanced System Reliability: Provides robust protection against overcurrent, short circuits, and thermal events.
  • Reduced Component Count: Integrates multiple functions into a single package, simplifying circuit design.
  • Improved Power Efficiency: Low on-resistance minimizes power loss, improving overall system efficiency.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The RT9711BPF.TR operates over a wide input voltage range and is available in a small form factor package. The specific package type influences its thermal performance and mounting requirements. The device's enable input allows for external control of the switch. Detailed electrical characteristics, including voltage and current limits, switching speeds, and thermal resistance, are available in the datasheet. It is crucial to consult the datasheet for specific operating conditions and design considerations.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess