EN
  • EN
  • DE

RT9809-30CV

Part No RT9809-30CV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301807-RT9809-30CV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9809-30CV CAD Model

Description

The RT9809-30CV is a voltage detector manufactured by Richtek USA Inc. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This is a crucial safety measure in many electronic devices to prevent data corruption and ensure stable operation.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Battery-powered devices
  • Power management circuits
  • Portable electronics

Features

  • Precise voltage detection: Ensures accurate monitoring of the voltage level.
  • Low quiescent current: Minimizes power consumption, extending battery life.
  • Open-drain output: Allows for flexible interfacing with various microcontrollers.
  • Hysteresis: Prevents oscillations and ensures a stable reset signal.
  • Small package: Compact design for space-constrained applications.

Benefits

  • Enhanced system reliability: Prevents system malfunction by resetting the system when the voltage drops too low.
  • Data protection: Safeguards data from corruption by ensuring a proper reset before voltage reaches critical levels.
  • Extended battery life: Low power consumption leads to longer battery life for portable devices.
  • Easy integration: Open-drain output simplifies interfacing with microcontrollers and other digital circuits.
  • Space-saving design: Small package size enables use in compact electronic devices.

Additional Details

The RT9809-30CV has a detection voltage of 3.0V. It features an open-drain output, which requires an external pull-up resistor. The device is designed to operate over a wide temperature range. The hysteresis helps to prevent false triggering of the reset signal due to minor voltage fluctuations. The primary function of this device is to provide a reliable reset signal to a microcontroller or other digital circuit when the supply voltage falls below the specified threshold. The small form factor and low power consumption make it well-suited for portable and battery-powered applications. The RT9809 series provides similar functionality with different voltage thresholds allowing designers to choose the best option for their needs.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess