EN
  • EN
  • DE

RT9965GQW

Part No RT9965GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089250-RT9965GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9965GQW CAD Model

Description

The RT9965GQW is a highly integrated protection IC manufactured by Richtek USA Inc. This IC is designed to safeguard electronic devices, particularly those powered by batteries, from a variety of potentially damaging conditions. These conditions include overvoltage, overcurrent, and short circuits, ensuring the longevity and safety of the connected devices and batteries.

Applications:

  • Smartphones and Tablets: Protects internal components and batteries from overvoltage, overcurrent, and short circuit conditions.
  • Portable Power Banks: Safeguards the power bank's internal circuitry and the connected devices during charging and discharging.
  • Wireless Charging Devices: Provides protection for wireless charging transmitters and receivers.
  • Wearable Devices: Protects sensitive electronics in smartwatches, fitness trackers, and other wearable devices.
  • Bluetooth Speakers: Ensures safe operation and battery protection in portable Bluetooth speakers.

Features:

  • Overvoltage Protection (OVP): Prevents damage from excessive input voltage.
  • Overcurrent Protection (OCP): Limits the current to a safe level to prevent damage to components.
  • Short Circuit Protection (SCP): Quickly disconnects the power supply in the event of a short circuit.
  • Over Temperature Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.
  • Reverse Voltage Protection (RVP): Prevents damage from reverse polarity connections.

Benefits:

  • Enhanced Device Safety: Protects electronic devices and batteries from damage due to electrical faults.
  • Extended Battery Lifespan: Prevents battery damage from overcharging, deep discharging, and other harmful conditions.
  • Improved System Reliability: Reduces the risk of system failures and malfunctions caused by electrical issues.
  • Simplified Design: Integrates multiple protection features into a single IC, simplifying circuit design.
  • Cost-Effective Solution: Provides a comprehensive protection solution at a reasonable cost.

The RT9965GQW typically offers programmable protection thresholds to accommodate a variety of applications. It often features a low on-resistance MOSFET to minimize power loss during normal operation. The device is usually available in small package options to minimize board space. Additionally, it may incorporate features like soft-start to reduce inrush current during startup. The RT9965GQW is a versatile and reliable solution for protecting electronic devices from electrical hazards.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess