EN
  • EN
  • DE

RTC6661

Part No RTC6661
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 301994-RTC6661
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC6661 CAD Model

Description

The Richwave RTC6661 is a 2.4 GHz Front-End Module (FEM) designed for IEEE 802.11 b/g/n WLAN applications. It integrates a high-performance Power Amplifier (PA), a low noise amplifier (LNA), and a Transmit/Receive (T/R) switch into a compact package. The RTC6661 aims to provide a complete front-end solution for wireless devices, minimizing external components and simplifying the design process.

Applications

  • Wireless Routers
  • Access Points
  • USB Wi-Fi Adapters
  • Wireless Network Cards
  • IoT Devices with Wi-Fi Connectivity

Features

  • Integrated Power Amplifier (PA): Delivers high output power to extend the range of wireless signals.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception, especially in weak signal environments.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Small Form Factor: Designed to minimize PCB footprint, suitable for compact devices.
  • Single Supply Voltage: Simplifies power supply requirements.
  • 2.4 GHz Operation: Compliant with IEEE 802.11b/g/n standards.

Benefits

  • Extended Wireless Range: The high PA output power allows for a larger coverage area.
  • Improved Receiver Sensitivity: The LNA ensures reliable data reception even with weak signals.
  • Simplified System Design: The integrated FEM reduces the number of external components, streamlining the design process.
  • Reduced BOM Cost: Fewer external components lead to lower overall system cost.
  • Compact Design: Enables integration into space-constrained applications.
  • Faster Time-to-Market: Simplified design and reduced component count accelerate the development and manufacturing process.

Additional Details

The RTC6661 typically operates from a 3.3V supply. It is available in a compact QFN (Quad Flat No-leads) package. Specific details regarding power consumption, gain, and noise figure are available in the product datasheet. The device meets or exceeds the requirements of IEEE 802.11b/g/n standards for 2.4 GHz WLAN applications. It is suitable for a wide range of wireless devices that require reliable and efficient Wi-Fi connectivity.

You May Also Be Interested in

Broadcom Limited
Lowest to $14.0766
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0323 $61.9380
140+ $0.8470 $118.5800
215+ $0.8205 $176.4075
295+ $0.7941 $234.2595
380+ $0.7676 $291.6880
505+ $0.6881 $347.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,622 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess