EN
  • EN
  • DE

R1110N251A-TR

Part No R1110N251A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286754-R1110N251A-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1110N251A-TR CAD Model

Description

The Ricoh R1110N251A-TR is a CMOS-based voltage regulator featuring a low dropout voltage and low supply current. It is designed for use in a wide range of portable and battery-powered applications. The “-TR” suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

Applications

  • Portable Electronics: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • Wearable Devices: Suited for smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Can be used in various IoT devices, such as sensors and wireless modules.
  • Wireless Communication Devices: Suitable for powering RF modules and other communication components.
  • Power Management Systems: Employed in power management circuits for efficient voltage regulation.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the junction temperature exceeds a certain limit.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.
  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage.

Benefits

  • Extended Battery Life: Low supply current and efficient voltage regulation contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance the reliability and longevity of the system.
  • Stable Performance: Accurate output voltage ensures stable performance of the powered devices.
  • Compact Design: Small package size allows for compact and space-saving designs.
  • Easy Integration: Simple design and functionality make it easy to integrate into various applications.

Additional Details

The R1110N251A-TR typically provides a fixed output voltage of 2.5V. It operates with a wide input voltage range, generally from 1.6V to 5.5V. The output current capability is typically around 300mA. It comes in a SOT-23-5 package. It features a chip enable function, allowing the device to be turned on and off to further reduce power consumption. The device is also stable with ceramic capacitors, which help reduce the overall cost and size of the solution. The thermal shutdown feature activates at around 150°C, protecting the device from thermal damage.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess