EN
  • EN
  • DE

R1110N331B-TR-F

Part No R1110N331B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286762-R1110N331B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1110N331B-TR-F CAD Model

Description

The Ricoh R1110N331B-TR-F is a low-dropout (LDO) voltage regulator designed for portable applications requiring efficient power management. This device is part of Ricoh's R1110 series, which is known for its low supply current and high accuracy. The “-TR” suffix indicates tape and reel packaging for automated assembly, while the “-F” likely signifies that the component is lead-free and compliant with environmental regulations.

Applications

  • Smartphones and Tablets: Provides stable voltage regulation to various components in mobile devices.
  • Wearable Devices: Powers smartwatches, fitness trackers, and other wearable electronics.
  • IoT Devices: Used in sensors, wireless modules, and other low-power Internet of Things applications.
  • Portable Audio Players: Regulates voltage for audio components in portable music players.
  • Wireless Communication Modules: Found in Bluetooth modules, Wi-Fi chips, and other wireless communication devices.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator at a predefined temperature.
  • Small Package: Compact SOT-23-5 package suitable for space-constrained applications.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for reliable performance.

Benefits

  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features improve system robustness and prevent damage.
  • Stable and Accurate Voltage: Provides a clean and consistent power supply for sensitive components, ensuring optimal performance.
  • Compact Design: Small form factor enables integration into miniaturized electronic devices and applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations and reduces the environmental impact.

Additional Details

The R1110N331B-TR-F typically provides a fixed output voltage of 3.3V. It is designed to operate with an input voltage range generally between 1.6V and 5.5V. The output current capability is typically around 300mA. It is packaged in a small SOT-23-5 package for surface mount applications. The device includes a chip enable (CE) function, which allows the regulator to be turned on and off to further reduce power consumption. It is also designed for stable operation with ceramic capacitors, contributing to a smaller and more cost-effective solution. The thermal shutdown protection is activated at approximately 150°C to prevent damage due to overheating, ensuring the longevity and reliability of the device.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Yamaha
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess