EN
  • EN
  • DE

R1111N201B-TR-F

Part No R1111N201B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SOT-23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 733578-R1111N201B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1111N201B-TR-F CAD Model

Description

The R1111N201B-TR-F is a CMOS-based voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage with low current consumption. It is typically used in portable devices and other applications where efficiency and small size are critical.

Applications

  • Power supply for microcontrollers
  • Power management in mobile devices
  • Battery-powered equipment
  • Sensor modules
  • Wireless communication devices

Features

  • Output Voltage: 2.0V (Fixed)
  • Input Voltage Range: 1.4V to 6.0V
  • Low Dropout Voltage: Ensures efficient regulation even with low input voltage
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions
  • Short-Circuit Protection: Provides additional protection against short circuits
  • Small Package: Available in a compact package for space-constrained applications

Benefits

  • Provides a stable and accurate 2.0V power supply for sensitive electronic components
  • Extends battery life in portable devices due to low quiescent current
  • Protects connected devices from overcurrent and short-circuit conditions, enhancing system reliability
  • Enables efficient power management in battery-powered applications
  • Simplifies circuit design with its fixed output voltage and integrated protection features

Additional Details

The R1111N201B-TR-F LDO regulator is designed to provide a stable and reliable power supply for a variety of applications. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The regulator’s low quiescent current minimizes power consumption in standby mode, which is crucial for battery-powered devices. The integrated overcurrent and short-circuit protection features protect both the regulator and the connected devices from damage. This regulator is commonly used in applications where efficiency, small size, and stable voltage regulation are essential. The fixed 2.0V output makes it suitable for powering microcontrollers and other digital ICs that require a low-voltage power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess