EN
  • EN
  • DE

R1113Z151B-TR

Part No R1113Z151B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286824-R1113Z151B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1113Z151B-TR CAD Model

Description

The Ricoh R1113Z151B-TR is a CMOS-based voltage regulator IC featuring high output voltage accuracy and low supply current, suitable for a wide range of portable electronic devices. This LDO regulator is designed to provide stable and efficient power management, ensuring optimal performance and extended battery life for various applications.

Applications

  • Mobile Phones and Smartphones: Core voltage regulation and power management.
  • Digital Cameras and Camcorders: Stable power supply for image sensors and processors.
  • Portable Game Consoles: Voltage regulation for the CPU, GPU, and memory.
  • MP3 Players and Portable Audio Devices: Powering audio amplifiers and digital signal processors.
  • GPS Receivers: Ensuring stable voltage for sensitive GPS modules.

Features

  • High Output Voltage Accuracy: Provides precise and stable voltage regulation.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Low Dropout Voltage: Operates effectively even with low input voltage.
  • Overcurrent Protection: Protects the device and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC.
  • Small Package Size: Enables compact and space-saving designs.

Benefits

  • Extended Battery Life: Low supply current and efficient voltage regulation maximize battery runtime.
  • Enhanced System Reliability: Overcurrent and thermal protection features ensure robust and stable operation.
  • Compact Design: Small package allows for integration into miniaturized devices.
  • Stable Voltage Supply: High output voltage accuracy ensures optimal performance of powered components.
  • Reduced Power Dissipation: Efficient regulation minimizes heat generation, improving overall system efficiency.

Additional Details

The R1113Z151B-TR features an enable pin, allowing for easy on/off control to further reduce power consumption when the regulator is not needed. It operates over a wide range of input voltages and provides a fixed output voltage. The device is available in a small surface-mount package. For detailed specifications, including operating temperature range, maximum input voltage, and output voltage accuracy, refer to the official Ricoh datasheet. The part is also used in applications where noise is a concern since LDO regulators provide cleaner power than switching regulators.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess