EN
  • EN
  • DE

R1114D261D-TR

Part No R1114D261D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286846-R1114D261D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D261D-TR CAD Model

Description

The R1114D261D-TR is a low-dropout (LDO) voltage regulator IC from Ricoh, designed for applications requiring a stable and regulated voltage supply, particularly in battery-powered devices. The 'TR' suffix indicates that the component is supplied on tape and reel for automated assembly processes.

Applications:

  • Power Management in Portable Electronics: Used in smartphones, tablets, and other mobile devices for efficient voltage regulation.
  • Voltage Regulation for Microcontrollers: Provides a stable supply voltage for reliable microcontroller operation.
  • Post-Regulation in Switching Power Supplies: Improves the output voltage accuracy and reduces ripple in DC-DC converters.
  • Powering RF and Analog Circuits: Supplies a clean and stable power source for sensitive radio frequency and analog components.
  • Battery-Powered Sensors and IoT Devices: Extends battery life in remote sensing and internet of things applications.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Small Package Size: Allows for compact circuit designs and integration into space-constrained devices.
  • Tape and Reel Packaging: Facilitates automated assembly processes, improving manufacturing efficiency.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste and prolongs the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunctions due to voltage fluctuations.
  • Efficient Manufacturing: Tape and reel packaging enables automated assembly, reducing manufacturing costs and improving throughput.

Additional Details:

The R1114D261D-TR typically comes in a small surface-mount package, such as SOT-23. The '261D' portion of the part number likely indicates an output voltage of 2.6V, but the official Ricoh datasheet for this specific part number should be consulted for the definitive specifications. The datasheet will provide information about the input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. This device is well-suited for a wide range of applications requiring efficient and reliable voltage regulation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess