EN
  • EN
  • DE

R1114D271D-TR-F

Part No R1114D271D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286849-R1114D271D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1114D271D-TR-F CAD Model

Description

The R1114D271D-TR-F is a low dropout (LDO) voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a potentially fluctuating input voltage, making it ideal for battery-powered and other portable applications. The 'TR' suffix indicates that it is supplied on tape and reel for automated assembly, and the 'F' often signifies compliance with certain environmental standards, such as being halogen-free.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, laptops, and other battery-operated electronics.
  • Voltage Regulation for Microcontrollers and Microprocessors: Ensuring a stable and reliable power supply for processing units.
  • Post-Regulation in Switching Power Supplies: Reducing ripple and improving output voltage accuracy in DC-DC converters.
  • Powering Wireless Communication Modules: Providing a clean and stable power source for Bluetooth, Wi-Fi, and other RF modules.
  • Sensor Power Supplies: Regulating voltage for various types of sensors in industrial and consumer applications.

Features:

  • Low Dropout Voltage: Maintains stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing due to excessive power dissipation.
  • Enable/Disable Function: Allows external control over the regulator's operation, reducing power consumption when not needed.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste, extending the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunction due to voltage fluctuations.
  • Efficient Manufacturing: Tape and reel packaging enables automated assembly, reducing manufacturing costs and improving throughput.

Additional Details:

The R1114D271D-TR-F typically comes in a small surface-mount package such as SOT-23. The '271D' likely denotes a specific output voltage of 2.7V. The official Ricoh datasheet for this specific part number should be consulted for definitive specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. Compliance with environmental standards should also be confirmed in the datasheet.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess