EN
  • EN
  • DE

R1114D281B-TR-F

Part No R1114D281B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286850-R1114D281B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D281B-TR-F CAD Model

Description

The R1114D281B-TR-F is a voltage regulator IC manufactured by Ricoh. It is a low dropout (LDO) regulator, designed to maintain a stable output voltage even when the input voltage is close to the output voltage. The '-TR-F' suffix indicates that the component is supplied on tape and reel for automated assembly and meets certain environmental standards, likely halogen-free compliance.

Applications:

  • Power Management in Portable Electronics: Used in smartphones, tablets, digital cameras, and other battery-powered devices.
  • Voltage Regulation for Microcontrollers: Provides a stable voltage supply for reliable microcontroller operation.
  • Post-Regulation in Switching Power Supplies: Improves output voltage accuracy and reduces ripple in DC-DC converters.
  • Powering RF and Analog Circuits: Supplies a clean and stable power source for sensitive radio frequency and analog components.
  • Battery-Powered Sensors and IoT Devices: Extends battery life in remote sensing and internet of things applications.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Small Package Size: Allows for compact circuit designs and integration into space-constrained devices.
  • Tape and Reel Packaging: Facilitates automated assembly processes, improving manufacturing efficiency.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power waste and prolongs the operating time of battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load, increasing overall system robustness.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, streamlining the design process.
  • Precise and Stable Voltage Regulation: Ensures optimal performance of connected components and minimizes the risk of malfunctions due to voltage fluctuations.
  • Efficient Manufacturing: Tape and reel packaging enables automated assembly, reducing manufacturing costs and improving throughput.

Additional Details:

The R1114D281B-TR-F typically comes in a small surface-mount package, such as SOT-23. The '281B' portion of the part number likely indicates an output voltage close to 2.8V, but the official Ricoh datasheet for this specific part number must be consulted for the definitive specifications. The 'B' at the end of '281B' may indicate a specific tolerance or sub-variant. The datasheet will provide information about the input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal characteristics. It's also important to confirm the environmental compliance ('F' suffix) by checking the datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess