EN
  • EN
  • DE

R1114N331B-TR-FA

Part No R1114N331B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286914-R1114N331B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N331B-TR-FA CAD Model

Description

The R1114N331B-TR-FA is a voltage regulator IC from Ricoh. It is designed to deliver a stable and precise output voltage, making it appropriate for applications that require a regulated power supply.

Applications:

  • Smartphones and Mobile Devices: Provides stable power for various internal components like processors, memory, and displays.
  • Tablets and Portable Electronics: Regulates voltage for sensitive circuitry, ensuring consistent performance.
  • Wireless Modules: Powers RF transceivers and other communication components in wireless devices.
  • Wearable Technology: Used in smartwatches and fitness trackers to regulate power for sensors and processors.
  • Internet of Things (IoT) Devices: Provides a stable power supply for microcontrollers and communication modules in IoT applications.

Features:

  • High Output Voltage Accuracy: Delivers a highly accurate and stable output voltage, minimizing fluctuations.
  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Small Package Size: Available in a compact package, suitable for use in space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.

Benefits:

  • Stable and Reliable Operation: Ensures consistent performance of electronic devices by providing a stable power supply.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Protection Against Faults: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for easy integration into space-limited applications.

Additional Details:

The R1114N331B-TR-FA is typically a CMOS-based LDO (Low Dropout) regulator. It provides a fixed output voltage of 3.3V with high accuracy. The input voltage range generally spans from 2V to 6V. Its low quiescent current makes it ideal for battery-powered applications where minimizing power drain is essential. The device incorporates built-in protection features, safeguarding against overcurrent and thermal overload conditions. The regulator is available in a small surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess